DELL logo

DELL PowerEdge R430 server 240 GB Rack (1U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 64 GB DDR4-SDRAM 550 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112999
Info modified on:
14 Mar 2024, 17:32:43
Short summary description DELL PowerEdge R430 server 240 GB Rack (1U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 64 GB DDR4-SDRAM 550 W:

DELL PowerEdge R430, 2.1 GHz, E5-2620V4, 64 GB, DDR4-SDRAM, 240 GB, Rack (1U)

Long summary description DELL PowerEdge R430 server 240 GB Rack (1U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 64 GB DDR4-SDRAM 550 W:

DELL PowerEdge R430. Processor family: Intel® Xeon® E5 v4, Processor frequency: 2.1 GHz, Processor model: E5-2620V4. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 4 x 16 GB. Total storage capacity: 240 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 550 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.