DELL logo

DELL PowerEdge R430 server 120 GB Rack (1U) Intel® Xeon® E5 v4 E5-2609V4 1.7 GHz 8 GB DDR4-SDRAM

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36894
Info modified on:
14 Mar 2024, 18:14:27
Short summary description DELL PowerEdge R430 server 120 GB Rack (1U) Intel® Xeon® E5 v4 E5-2609V4 1.7 GHz 8 GB DDR4-SDRAM:

DELL PowerEdge R430, 1.7 GHz, E5-2609V4, 8 GB, DDR4-SDRAM, 120 GB, Rack (1U)

Long summary description DELL PowerEdge R430 server 120 GB Rack (1U) Intel® Xeon® E5 v4 E5-2609V4 1.7 GHz 8 GB DDR4-SDRAM:

DELL PowerEdge R430. Processor family: Intel® Xeon® E5 v4, Processor frequency: 1.7 GHz, Processor model: E5-2609V4. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 120 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Chassis type: Rack (1U)

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.