DELL logo

DELL PowerEdge R420 server 600 GB Rack (1U) Intel® Xeon® E5 V2 Family E5-2403V2 1.8 GHz 16 GB DDR3-SDRAM 350 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52021
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL PowerEdge R420 server 600 GB Rack (1U) Intel® Xeon® E5 V2 Family E5-2403V2 1.8 GHz 16 GB DDR3-SDRAM 350 W:

DELL PowerEdge R420, 1.8 GHz, E5-2403V2, 16 GB, DDR3-SDRAM, 600 GB, Rack (1U)

Long summary description DELL PowerEdge R420 server 600 GB Rack (1U) Intel® Xeon® E5 V2 Family E5-2403V2 1.8 GHz 16 GB DDR3-SDRAM 350 W:

DELL PowerEdge R420. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 1.8 GHz, Processor model: E5-2403V2. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 8 GB. Total storage capacity: 600 GB, HDD size: 3.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 350 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.