DELL logo

DELL PowerEdge R340 server 2 TB Rack (1U) Intel Xeon E E-2236 3.4 GHz 16 GB DDR4-SDRAM 350 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41270
Info modified on:
20 Dec 2024, 01:45:17
Short summary description DELL PowerEdge R340 server 2 TB Rack (1U) Intel Xeon E E-2236 3.4 GHz 16 GB DDR4-SDRAM 350 W:

DELL PowerEdge R340, 3.4 GHz, E-2236, 16 GB, DDR4-SDRAM, 2 TB, Rack (1U)

Long summary description DELL PowerEdge R340 server 2 TB Rack (1U) Intel Xeon E E-2236 3.4 GHz 16 GB DDR4-SDRAM 350 W:

DELL PowerEdge R340. Processor family: Intel Xeon E, Processor frequency: 3.4 GHz, Processor model: E-2236. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, HDD size: 3.5", HDD interface: SATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 350 W. Chassis type: Rack (1U)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.