DELL logo

DELL PowerEdge R230 server 2 TB Rack (1U) Intel® Xeon® E3 v5 E3-1230V5 3.4 GHz 8 GB DDR4-SDRAM 250 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144897
Info modified on:
21 Oct 2022, 10:32:10
Short summary description DELL PowerEdge R230 server 2 TB Rack (1U) Intel® Xeon® E3 v5 E3-1230V5 3.4 GHz 8 GB DDR4-SDRAM 250 W:

DELL PowerEdge R230, 3.4 GHz, E3-1230V5, 8 GB, DDR4-SDRAM, 2 TB, Rack (1U)

Long summary description DELL PowerEdge R230 server 2 TB Rack (1U) Intel® Xeon® E3 v5 E3-1230V5 3.4 GHz 8 GB DDR4-SDRAM 250 W:

DELL PowerEdge R230. Processor family: Intel® Xeon® E3 v5, Processor frequency: 3.4 GHz, Processor model: E3-1230V5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 250 W. Chassis type: Rack (1U)

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.