DELL PowerEdge R220, 3.3 GHz, E3-1230V2, 8 GB, DDR3-SDRAM, 0 GB, Rack (1U)
DELL PowerEdge R220. Processor family: Intel® Xeon® E3 V2 Family, Processor frequency: 3.3 GHz, Processor model: E3-1230V2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 0 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 250 W. Chassis type: Rack (1U)