DELL logo

DELL PowerEdge R210 II server 1 TB Rack (1U) Intel® Core™ i3 i3-3220 3.3 GHz 8 GB DDR3-SDRAM 250 W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81981
Info modified on:
21 Oct 2022, 10:32:10
Short summary description DELL PowerEdge R210 II server 1 TB Rack (1U) Intel® Core™ i3 i3-3220 3.3 GHz 8 GB DDR3-SDRAM 250 W:

DELL PowerEdge R210 II, 3.3 GHz, i3-3220, 8 GB, DDR3-SDRAM, 1 TB, Rack (1U)

Long summary description DELL PowerEdge R210 II server 1 TB Rack (1U) Intel® Core™ i3 i3-3220 3.3 GHz 8 GB DDR3-SDRAM 250 W:

DELL PowerEdge R210 II. Processor family: Intel® Core™ i3, Processor frequency: 3.3 GHz, Processor model: i3-3220. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 250 W. Chassis type: Rack (1U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.