DELL logo

DELL PowerEdge R210 II server 300 GB Rack (1U) Intel® Xeon® E3 V2 Family E3-1220V2 3.1 GHz 8 GB DDR3-SDRAM 250 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98143
Info modified on:
21 Oct 2022, 10:32:10
Short summary description DELL PowerEdge R210 II server 300 GB Rack (1U) Intel® Xeon® E3 V2 Family E3-1220V2 3.1 GHz 8 GB DDR3-SDRAM 250 W:

DELL PowerEdge R210 II, 3.1 GHz, E3-1220V2, 8 GB, DDR3-SDRAM, 300 GB, Rack (1U)

Long summary description DELL PowerEdge R210 II server 300 GB Rack (1U) Intel® Xeon® E3 V2 Family E3-1220V2 3.1 GHz 8 GB DDR3-SDRAM 250 W:

DELL PowerEdge R210 II. Processor family: Intel® Xeon® E3 V2 Family, Processor frequency: 3.1 GHz, Processor model: E3-1220V2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 4 GB. Total storage capacity: 300 GB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 250 W. Chassis type: Rack (1U)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.