DELL PowerEdge R6615, 3.25 GHz, 9354P, 32 GB, DDR5-SDRAM, 480 GB, Rack (1U)
DELL PowerEdge R6615. Processor family: AMD EPYC, Processor frequency: 3.25 GHz, Processor model: 9354P. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory layout (slots x size): 2 x 16 GB. Total storage capacity: 480 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 800 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)