DELL logo

DELL XPS 8940 Intel® Core™ i7 i7-10700 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172457
Info modified on:
31 May 2024, 10:24:51
Short summary description DELL XPS 8940 Intel® Core™ i7 i7-10700 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower PC Black:

DELL XPS 8940, 2.9 GHz, Intel® Core™ i7, 32 GB, 1 TB, DVD-RW, Windows 10 Home

Long summary description DELL XPS 8940 Intel® Core™ i7 i7-10700 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower PC Black:

DELL XPS 8940. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 1 TB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2070. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.