DELL Precision T7810, 1.7 GHz, Intel® Xeon® E5 v4, 8 GB, 1 TB, DVD Super Multi, NeoKylin
DELL Precision T7810. Processor frequency: 1.7 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-2603V4. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® Quadro® K620. Operating system installed: NeoKylin. Power supply: 685 W. Chassis type: Tower. Product type: Workstation. Product colour: Black