DELL logo

DELL Precision 3420 Intel® Xeon® E3 v5 E3-1225V5 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF Workstation Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43083
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Precision 3420 Intel® Xeon® E3 v5 E3-1225V5 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF Workstation Black:

DELL Precision 3420, 3.3 GHz, Intel® Xeon® E3 v5, 4 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description DELL Precision 3420 Intel® Xeon® E3 v5 E3-1225V5 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF Workstation Black:

DELL Precision 3420. Processor frequency: 3.3 GHz, Processor family: Intel® Xeon® E3 v5, Processor model: E3-1225V5. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics P530. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: Workstation

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.