DELL logo

DELL Precision 5520 Intel® Core™ i5 i5-6300HQ Mobile workstation 39.6 cm (15.6") Touchscreen 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M1200 Linux Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35456
Info modified on:
23 Jan 2025, 18:44:36
Short summary description DELL Precision 5520 Intel® Core™ i5 i5-6300HQ Mobile workstation 39.6 cm (15.6") Touchscreen 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M1200 Linux Black, Silver:

DELL Precision 5520, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 8 GB, 512 GB, Linux

Long summary description DELL Precision 5520 Intel® Core™ i5 i5-6300HQ Mobile workstation 39.6 cm (15.6") Touchscreen 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M1200 Linux Black, Silver:

DELL Precision 5520. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300HQ, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® Quadro® M1200. Operating system installed: Linux. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.