DELL PowerEdge T620, 2.5 GHz, E5-2640, 8 GB, DDR3-SDRAM, 146 GB, Tower
DELL PowerEdge T620. Processor family: Intel® Xeon® E5 Family, Processor frequency: 2.5 GHz, Processor model: E5-2640. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 146 GB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN. Chassis type: Tower