DELL logo

DELL PowerEdge T310 server 500 GB Tower Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 375 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72629
Info modified on:
23 Jul 2024, 20:47:59
Short summary description DELL PowerEdge T310 server 500 GB Tower Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 375 W:

DELL PowerEdge T310, 2.4 GHz, X3430, 4 GB, DDR3-SDRAM, 500 GB, Tower

Long summary description DELL PowerEdge T310 server 500 GB Tower Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 375 W:

DELL PowerEdge T310. Processor family: Intel® Xeon® 3000 Sequence, Processor frequency: 2.4 GHz, Processor model: X3430. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, HDD size: 3.5". Ethernet LAN. Optical drive type: DVD-RW. Power supply: 375 W. Chassis type: Tower

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.