DELL logo

DELL PowerEdge R710 server 146 GB Rack (2U) Intel® Xeon® 5000 Sequence E5645 2.4 GHz 12 GB DDR3-SDRAM 870 W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101935
Info modified on:
19 Jul 2024, 20:10:48
Short summary description DELL PowerEdge R710 server 146 GB Rack (2U) Intel® Xeon® 5000 Sequence E5645 2.4 GHz 12 GB DDR3-SDRAM 870 W:

DELL PowerEdge R710, 2.4 GHz, E5645, 12 GB, DDR3-SDRAM, 146 GB, Rack (2U)

Long summary description DELL PowerEdge R710 server 146 GB Rack (2U) Intel® Xeon® 5000 Sequence E5645 2.4 GHz 12 GB DDR3-SDRAM 870 W:

DELL PowerEdge R710. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.4 GHz, Processor model: E5645. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 3 x 4 GB. Total storage capacity: 146 GB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Power supply: 870 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.