DELL PowerEdge R6625, 2.7 GHz, 9334, 128 GB, DDR4-SDRAM, 1.92 TB, Rack (1U)
DELL PowerEdge R6625. Processor family: AMD EPYC, Processor frequency: 2.7 GHz, Processor model: 9334. Internal memory: 128 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 8 x 16 GB. Total storage capacity: 1.92 TB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 1100 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)