DELL logo

DELL PowerEdge R530 server 500 GB Rack (2U) Intel Xeon E5 v3 E5-2603V3 1.6 GHz 4 GB DDR4-SDRAM 450 W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94816
Info modified on:
30 Mar 2023, 12:55:27
Short summary description DELL PowerEdge R530 server 500 GB Rack (2U) Intel Xeon E5 v3 E5-2603V3 1.6 GHz 4 GB DDR4-SDRAM 450 W:

DELL PowerEdge R530, 1.6 GHz, E5-2603V3, 4 GB, DDR4-SDRAM, 500 GB, Rack (2U)

Long summary description DELL PowerEdge R530 server 500 GB Rack (2U) Intel Xeon E5 v3 E5-2603V3 1.6 GHz 4 GB DDR4-SDRAM 450 W:

DELL PowerEdge R530. Processor family: Intel Xeon E5 v3, Processor frequency: 1.6 GHz, Processor model: E5-2603V3. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, HDD size: 3.5", HDD interface: Serial ATA II. Ethernet LAN. Power supply: 450 W. Chassis type: Rack (2U)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.