DELL logo

DELL PowerEdge R200 server 1.5 TB Rack (1U) Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160304
Info modified on:
19 Jul 2024, 20:11:49
Short summary description DELL PowerEdge R200 server 1.5 TB Rack (1U) Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM:

DELL PowerEdge R200, 3 GHz, E3110, 2 GB, DDR2-SDRAM, 1.5 TB, Rack (1U)

Long summary description DELL PowerEdge R200 server 1.5 TB Rack (1U) Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM:

DELL PowerEdge R200. Processor family: Intel® Xeon®, Processor frequency: 3 GHz, Processor model: E3110. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 1 GB. Total storage capacity: 1.5 TB, HDD interface: Serial ATA. Redundant power supply (RPS) support. Chassis type: Rack (1U)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.