DELL PowerEdge M910, 1.73 GHz, E6510, 16 GB, DDR3-SDRAM, 146 GB, Blade
DELL PowerEdge M910. Processor family: Intel® Xeon® 6000 Sequence, Processor frequency: 1.73 GHz, Processor model: E6510. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 8 GB. Total storage capacity: 146 GB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Chassis type: Blade