DELL logo

DELL PowerEdge T430 server 10 TB Tower (5U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 8 GB DDR4-SDRAM 450 W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14766
Info modified on:
14 Mar 2024, 17:22:49
Short summary description DELL PowerEdge T430 server 10 TB Tower (5U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 8 GB DDR4-SDRAM 450 W:

DELL PowerEdge T430, 2.1 GHz, E5-2620V4, 8 GB, DDR4-SDRAM, 10 TB, Tower (5U)

Long summary description DELL PowerEdge T430 server 10 TB Tower (5U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 8 GB DDR4-SDRAM 450 W:

DELL PowerEdge T430. Processor family: Intel® Xeon® E5 v4, Processor frequency: 2.1 GHz, Processor model: E5-2620V4. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 10 TB, HDD size: 3.5", HDD interface: Serial ATA III, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 450 W. Chassis type: Tower (5U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.