DELL logo

DELL PowerEdge R240 server 1 TB Rack (1U) Intel Xeon E E-2224 3.4 GHz 8 GB DDR4-SDRAM

Brand:
Product family:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12868
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL PowerEdge R240 server 1 TB Rack (1U) Intel Xeon E E-2224 3.4 GHz 8 GB DDR4-SDRAM:

DELL PowerEdge R240, 3.4 GHz, E-2224, 8 GB, DDR4-SDRAM, 1 TB, Rack (1U)

Long summary description DELL PowerEdge R240 server 1 TB Rack (1U) Intel Xeon E E-2224 3.4 GHz 8 GB DDR4-SDRAM:

DELL PowerEdge R240. Processor family: Intel Xeon E, Processor frequency: 3.4 GHz, Processor model: E-2224. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Chassis type: Rack (1U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.