DELL PowerEdge R610, 2.4 GHz, E5620, 12 GB, DDR3-SDRAM, 0 GB, Rack
DELL PowerEdge R610. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.4 GHz, Processor model: E5620. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 6 x 2 GB. Total storage capacity: 0 GB. Ethernet LAN. Chassis type: Rack