DELL logo

DELL Premier Sleeve 14

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
250900
Info modified on:
20 Dec 2024, 04:25:00
Short summary description DELL Premier Sleeve 14:

DELL Premier Sleeve 14, Sleeve case, 35.6 cm (14"), 159 g

Long summary description DELL Premier Sleeve 14:

DELL Premier Sleeve 14. Case type: Sleeve case, Maximum screen size: 35.6 cm (14"), Interior material: Microfibre. Weight: 159 g. Surface coloration: Monochromatic

Reasons to buy
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.