DELL PowerEdge R710, 2.4 GHz, E5530, 12 GB, DDR3-SDRAM, 292 GB, Rack (2U)
DELL PowerEdge R710. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.4 GHz, Processor model: E5530. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 6 x 2 GB. Total storage capacity: 292 GB, HDD size: 3.5", HDD interface: Serial Attached SCSI (SAS), Optical drive type: DVD-ROM. Power supply: 570 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)