DELL logo

DELL PowerEdge R710 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5504 2 GHz 8 GB 570 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21623
Info modified on:
19 Jul 2024, 20:09:15
Short summary description DELL PowerEdge R710 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5504 2 GHz 8 GB 570 W:

DELL PowerEdge R710, 2 GHz, E5504, 8 GB, 292 GB, 570 W, Rack (2U)

Long summary description DELL PowerEdge R710 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5504 2 GHz 8 GB 570 W:

DELL PowerEdge R710. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2 GHz, Processor model: E5504. Internal memory: 8 GB, Memory layout (slots x size): 4 x 2 GB. Total storage capacity: 292 GB, HDD size: 3.5". Ethernet LAN. Optical drive type: DVD-ROM. Power supply: 570 W. Chassis type: Rack (2U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.