DELL logo

DELL PowerEdge R610 server Rack (1U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 8 GB DDR3-SDRAM

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68291
Info modified on:
19 Jul 2024, 20:08:16
Short summary description DELL PowerEdge R610 server Rack (1U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 8 GB DDR3-SDRAM:

DELL PowerEdge R610, 2.13 GHz, E5506, 8 GB, DDR3-SDRAM, Rack (1U)

Long summary description DELL PowerEdge R610 server Rack (1U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 8 GB DDR3-SDRAM:

DELL PowerEdge R610. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.13 GHz, Processor model: E5506. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 4 x 2 GB. HDD size: 2.5". Ethernet LAN. Chassis type: Rack (1U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.