DELL PowerEdge R410, 2.26 GHz, L5520, 8 GB, 292 GB, 480 W, Rack (1U)
DELL PowerEdge R410. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.26 GHz, Processor model: L5520. Internal memory: 8 GB, Memory layout (slots x size): 4 x 2 GB. Total storage capacity: 292 GB, HDD size: 3.5". Ethernet LAN. Optical drive type: DVD-ROM. Power supply: 480 W. Chassis type: Rack (1U)