DELL logo

DELL PowerConnect 6224P Managed L3 Power over Ethernet (PoE) 1U Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91001
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL PowerConnect 6224P Managed L3 Power over Ethernet (PoE) 1U Black:

DELL PowerConnect 6224P, Managed, L3, Full duplex, Power over Ethernet (PoE), Rack mounting, 1U

Long summary description DELL PowerConnect 6224P Managed L3 Power over Ethernet (PoE) 1U Black:

DELL PowerConnect 6224P. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries, Switching capacity: 136 Gbit/s. Networking standards: IEEE 802.1ab, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1w, IEEE 802.1x, IEEE 802.2, IEEE.... Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.