DELL logo

DELL OptiPlex 990 Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6450 Windows 7 Professional Desktop PC Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65426
Info modified on:
07 Oct 2024, 17:03:02
Short summary description DELL OptiPlex 990 Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6450 Windows 7 Professional Desktop PC Black, Silver:

DELL OptiPlex 990, 3.4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD±RW, Windows 7 Professional

Long summary description DELL OptiPlex 990 Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6450 Windows 7 Professional Desktop PC Black, Silver:

DELL OptiPlex 990. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: AMD Radeon HD 6450. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 250 W. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.