DELL logo

DELL 32 USB-C Monitor - P3221D

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
297290
Info modified on:
26 Apr 2025, 12:45:19
Short summary description DELL 32 USB-C Monitor - P3221D:

DELL 32 USB-C Monitor - P3221D, 80 cm (31.5"), 2560 x 1440 pixels, Quad HD, LCD, 8 ms, Black

Long summary description DELL 32 USB-C Monitor - P3221D:

DELL 32 USB-C Monitor - P3221D. Display diagonal: 80 cm (31.5"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0 / 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.