DELL logo

DELL P Series 24 Monitor - P2423

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71640
Info modified on:
04 Sept 2024, 22:48:16
Bullet Points DELL P Series 24 Monitor - P2423:
  • - 61.0cm (24") WUXGA 1920 x 1200 LED IPS
  • - 5ms, 16:10, 300cd/m², 1000:1
  • - USB, VGA, DVI, HDMI, DisplayPort
Warranty:
3 Years Base Adv Ex
Long product name DELL P Series 24 Monitor - P2423:

61.0cm (24") WUXGA 1920 x 1200 LED IPS, 16:10, 300cd/m², 16.7M, 5ms, 178°/178°, 1000:1

DELL P Series 24 Monitor - P2423:

See everything on our 24-inch WUXGA 16:10 monitor with versatile connectivity, a three-sided ultrathin bezel and ComfortView Plus.

Short summary description DELL P Series 24 Monitor - P2423:

DELL P Series 24 Monitor - P2423, 61 cm (24"), 1920 x 1200 pixels, WUXGA, LCD, 5 ms, Black

Long summary description DELL P Series 24 Monitor - P2423:

DELL P Series 24 Monitor - P2423. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer DELL P Series 24 Monitor - P2423 P2423:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.