DELL logo

DELL Professional P2414H LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167890
Info modified on:
27 May 2024, 13:26:04
Short summary description DELL Professional P2414H LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:

DELL Professional P2414H, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 8 ms, Black

Long summary description DELL Professional P2414H LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:

DELL Professional P2414H. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.