DELL logo

DELL P2018H LED display 50.8 cm (20") 1600 x 900 pixels HD+ LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129034
Info modified on:
21 Mar 2025, 14:35:05
Short summary description DELL P2018H LED display 50.8 cm (20") 1600 x 900 pixels HD+ LCD Black:

DELL P2018H, 50.8 cm (20"), 1600 x 900 pixels, HD+, LCD, 5 ms, Black

Long summary description DELL P2018H LED display 50.8 cm (20") 1600 x 900 pixels HD+ LCD Black:

DELL P2018H. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels, HD type: HD+, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 170°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.