DELL logo

DELL OptiPlex 990 Intel® Core™ i7 i7-2600S 8 GB 500 GB HDD Windows 7 Professional USFF PC Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122531
Info modified on:
23 Jul 2024, 20:47:48
Short summary description DELL OptiPlex 990 Intel® Core™ i7 i7-2600S 8 GB 500 GB HDD Windows 7 Professional USFF PC Grey:

DELL OptiPlex 990, 2.8 GHz, Intel® Core™ i7, i7-2600S, 8 GB, 500 GB, Windows 7 Professional

Long summary description DELL OptiPlex 990 Intel® Core™ i7 i7-2600S 8 GB 500 GB HDD Windows 7 Professional USFF PC Grey:

DELL OptiPlex 990. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600S. Internal memory: 8 GB. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2000. Wi-Fi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 200 W. Chassis type: USFF. Product type: PC. Weight: 3.27 kg. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.