DELL logo

DELL OptiPlex 990 Intel® Core™ i3 i3-2130 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional SFF PC Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
253952
Info modified on:
23 Jul 2024, 20:47:48
Short summary description DELL OptiPlex 990 Intel® Core™ i3 i3-2130 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional SFF PC Black, Silver:

DELL OptiPlex 990, 3.4 GHz, Intel® Core™ i3, 4 GB, 250 GB, DVD±RW, Windows 7 Professional

Long summary description DELL OptiPlex 990 Intel® Core™ i3 i3-2130 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional SFF PC Black, Silver:

DELL OptiPlex 990. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2130. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.