DELL logo

DELL OptiPlex 990 MT Intel® Core™ i3 i3-2100 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics 2000 Windows 7 Professional Mini Tower PC Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97405
Info modified on:
23 Jul 2024, 20:47:48
Short summary description DELL OptiPlex 990 MT Intel® Core™ i3 i3-2100 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics 2000 Windows 7 Professional Mini Tower PC Black, Silver:

DELL OptiPlex 990 MT, 3.1 GHz, Intel® Core™ i3, 4 GB, 320 GB, DVD-RW, Windows 7 Professional

Long summary description DELL OptiPlex 990 MT Intel® Core™ i3 i3-2100 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics 2000 Windows 7 Professional Mini Tower PC Black, Silver:

DELL OptiPlex 990 MT. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2100. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 265 W. Chassis type: Mini Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.