DELL logo

DELL OptiPlex 980 MT Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Mini Tower PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142027
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL OptiPlex 980 MT Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Mini Tower PC Black:

DELL OptiPlex 980 MT, 3.2 GHz, Intel® Core™ i5, 4 GB, 320 GB, DVD-ROM, Windows 7 Professional

Long summary description DELL OptiPlex 980 MT Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Mini Tower PC Black:

DELL OptiPlex 980 MT. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-650. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Power supply: 305 W. Chassis type: Mini Tower. Product type: PC. Weight: 11.4 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.