DELL logo

DELL OptiPlex 960 Intel® Core™2 Duo E8400 4 GB DDR2-SDRAM 250 GB AMD Radeon HD 3470 Windows 7 Professional SFF PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
346496
Info modified on:
02 Oct 2024, 13:52:27
Short summary description DELL OptiPlex 960 Intel® Core™2 Duo E8400 4 GB DDR2-SDRAM 250 GB AMD Radeon HD 3470 Windows 7 Professional SFF PC Black:

DELL OptiPlex 960, 3 GHz, Intel® Core™2 Duo, 4 GB, 250 GB, DVD-RW, Windows 7 Professional

Long summary description DELL OptiPlex 960 Intel® Core™2 Duo E8400 4 GB DDR2-SDRAM 250 GB AMD Radeon HD 3470 Windows 7 Professional SFF PC Black:

DELL OptiPlex 960. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon HD 3470. Operating system installed: Windows 7 Professional. Chassis type: SFF. Product type: PC. Weight: 5.9 kg. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.