DELL logo

DELL Optiplex 960 Mini Tower Intel® Core™2 Duo E8500 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Business PC Silver

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84186
Info modified on:
21 Oct 2022, 10:32:10
Short summary description DELL Optiplex 960 Mini Tower Intel® Core™2 Duo E8500 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Business PC Silver:

DELL Optiplex 960 Mini Tower, 3.16 GHz, Intel® Core™2 Duo, 4 GB, 320 GB, DVD±RW, Windows Vista Business

Long summary description DELL Optiplex 960 Mini Tower Intel® Core™2 Duo E8500 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Business PC Silver:

DELL Optiplex 960 Mini Tower. Processor frequency: 3.16 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8500. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Business. Power supply: 305 W. Chassis type: Mini Tower. Product type: PC. Weight: 1.23 kg. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.