DELL logo

DELL OptiPlex OP780MT-E333 Intel® Pentium® E6500 2 GB DDR3-SDRAM 320 GB Intel 4500 Windows 7 Professional Mini Tower PC Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56690
Info modified on:
19 Mar 2021, 15:59:23
Short summary description DELL OptiPlex OP780MT-E333 Intel® Pentium® E6500 2 GB DDR3-SDRAM 320 GB Intel 4500 Windows 7 Professional Mini Tower PC Black:

DELL OptiPlex OP780MT-E333, 2.93 GHz, Intel® Pentium®, 2 GB, 320 GB, DVD-RW, Windows 7 Professional

Long summary description DELL OptiPlex OP780MT-E333 Intel® Pentium® E6500 2 GB DDR3-SDRAM 320 GB Intel 4500 Windows 7 Professional Mini Tower PC Black:

DELL OptiPlex OP780MT-E333. Processor frequency: 2.93 GHz, Processor family: Intel® Pentium®, Processor model: E6500. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel 4500. Operating system installed: Windows 7 Professional. Power supply: 305 W. Chassis type: Mini Tower. Product type: PC. Weight: 11.7 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.