DELL logo

DELL OptiPlex 760 Mini Tower Intel® Pentium® E5300 2 GB DDR2-SDRAM 160 GB Windows Vista Business PC Black, Silver

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57850
Info modified on:
21 Oct 2022, 10:32:10
Short summary description DELL OptiPlex 760 Mini Tower Intel® Pentium® E5300 2 GB DDR2-SDRAM 160 GB Windows Vista Business PC Black, Silver:

DELL OptiPlex 760 Mini Tower, 2.6 GHz, Intel® Pentium®, 2 GB, 160 GB, DVD-ROM, Windows Vista Business

Long summary description DELL OptiPlex 760 Mini Tower Intel® Pentium® E5300 2 GB DDR2-SDRAM 160 GB Windows Vista Business PC Black, Silver:

DELL OptiPlex 760 Mini Tower. Processor frequency: 2.6 GHz, Processor family: Intel® Pentium®, Processor model: E5300. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB, Optical drive type: DVD-ROM. Operating system installed: Windows Vista Business. Power supply: 305 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.