DELL logo

DELL OptiPlex 740 Mini Tower AMD Athlon X2 2 GB DDR2-SDRAM 250 GB NVIDIA Quadro NVS 210S Windows Vista Business PC Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
212513
Info modified on:
14 Mar 2024, 18:01:26
Short summary description DELL OptiPlex 740 Mini Tower AMD Athlon X2 2 GB DDR2-SDRAM 250 GB NVIDIA Quadro NVS 210S Windows Vista Business PC Black:

DELL OptiPlex 740 Mini Tower, 2.7 GHz, AMD Athlon X2, 2 GB, 250 GB, DVD-ROM, Windows Vista Business

Long summary description DELL OptiPlex 740 Mini Tower AMD Athlon X2 2 GB DDR2-SDRAM 250 GB NVIDIA Quadro NVS 210S Windows Vista Business PC Black:

DELL OptiPlex 740 Mini Tower. Processor frequency: 2.7 GHz, Processor family: AMD Athlon X2. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB, Optical drive type: DVD-ROM. Discrete graphics card model: NVIDIA Quadro NVS 210S. Operating system installed: Windows Vista Business. Power supply: 305 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.