DELL logo

DELL OptiPlex 360 Mini Tower Intel® Pentium® E5300 2 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business PC Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145019
Info modified on:
21 Oct 2022, 10:14:32
Short summary description DELL OptiPlex 360 Mini Tower Intel® Pentium® E5300 2 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business PC Black:

DELL OptiPlex 360 Mini Tower, 2.6 GHz, Intel® Pentium®, 2 GB, 160 GB, DVD-ROM, Windows Vista Business

Long summary description DELL OptiPlex 360 Mini Tower Intel® Pentium® E5300 2 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business PC Black:

DELL OptiPlex 360 Mini Tower. Processor frequency: 2.6 GHz, Processor family: Intel® Pentium®, Processor model: E5300. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Business. Power supply: 255 W. Chassis type: Mini Tower. Product type: PC. Weight: 12.3 kg. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.