DELL Precision 7920, 2.5 GHz, Intel® Xeon® Gold, 5215, 48 GB, 512 GB, Windows 10 Pro for Workstations
DELL Precision 7920. Processor frequency: 2.5 GHz, Processor family: Intel® Xeon® Gold, Processor model: 5215. Internal memory: 48 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA Quadro RTX 4000. Operating system installed: Windows 10 Pro for Workstations, Operating system architecture: 64-bit. Power supply: 1400 W. Chassis type: Tower. Product type: Workstation. Product colour: Black