DELL Precision T7820, 2.2 GHz, Intel® Xeon® Platinum, 64 GB, 512 GB, DVD-ROM, Windows 10 Pro for Workstations
DELL Precision T7820. Processor frequency: 2.2 GHz, Processor family: Intel® Xeon® Platinum, Processor model: 8253. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD-ROM. Discrete graphics card model: NVIDIA Quadro RTX 4000. Operating system installed: Windows 10 Pro for Workstations. Power supply: 950 W. Chassis type: Tower. Product type: Workstation. Product colour: Black