DELL Precision T7820, 2.1 GHz, Intel Xeon Silver, 32 GB, 256 GB, DVD-ROM, Windows 10 Pro for Workstations
DELL Precision T7820. Processor frequency: 2.1 GHz, Processor family: Intel Xeon Silver, Processor model: 4208. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Radeon PRO WX 7100. Operating system installed: Windows 10 Pro for Workstations. Power supply: 950 W. Chassis type: Tower. Product type: Workstation. Product colour: Black