DELL logo

DELL Precision 7740 Intel Xeon E E-2276M Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 3000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25653
Info modified on:
01 Feb 2025, 04:31:55
Short summary description DELL Precision 7740 Intel Xeon E E-2276M Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 3000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey:

DELL Precision 7740, Intel Xeon E, 2.8 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 1 TB

Long summary description DELL Precision 7740 Intel Xeon E E-2276M Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 3000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey:

DELL Precision 7740. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel Xeon E, Processor model: E-2276M, Processor frequency: 2.8 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics P630. Operating system installed: Windows 10 Pro. Product colour: Black, Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.