DELL logo

DELL Precision 3540 Intel® Core™ i7 i7-8665U Mobile workstation 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD AMD Radeon PRO WX 2100 Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68088
Info modified on:
22 Jan 2025, 04:57:00
Short summary description DELL Precision 3540 Intel® Core™ i7 i7-8665U Mobile workstation 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD AMD Radeon PRO WX 2100 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

DELL Precision 3540, Intel® Core™ i7, 1.9 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 32 GB, 1 TB

Long summary description DELL Precision 3540 Intel® Core™ i7 i7-8665U Mobile workstation 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD AMD Radeon PRO WX 2100 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

DELL Precision 3540. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8665U, Processor frequency: 1.9 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.