DELL logo

DELL Latitude E4300 Intel® Core™2 Duo Laptop 33.8 cm (13.3") 4 GB 160 GB HDD Intel® GMA 4500MHD Windows 7 Professional Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145695
Info modified on:
01 Feb 2025, 04:36:22
Short summary description DELL Latitude E4300 Intel® Core™2 Duo Laptop 33.8 cm (13.3") 4 GB 160 GB HDD Intel® GMA 4500MHD Windows 7 Professional Black:

DELL Latitude E4300, Intel® Core™2 Duo, 2.4 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 4 GB, 160 GB

Long summary description DELL Latitude E4300 Intel® Core™2 Duo Laptop 33.8 cm (13.3") 4 GB 160 GB HDD Intel® GMA 4500MHD Windows 7 Professional Black:

DELL Latitude E4300. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor frequency: 2.4 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB. Total storage capacity: 160 GB, Storage media: HDD, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.5 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.